Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Phototransistors - VEMT2020X01 VEMT2020X01

Description
Manufacturer: Vishay Win Source Part Number: 902529-VEMT2020X01 Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Phototransistors 860nm Top View 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: VEMT2020 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.7080 Other Part Number: VEMT2020X01DKR, VEMT2020X01CT, VEMT2020X01TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902529-VEMT2020X01 Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Phototransistors 860nm Top View 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: VEMT2020 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.7080 Other Part Number: VEMT2020X01DKR, VEMT2020X01CT, VEMT2020X01TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - VEMT2020X01 - 902529-VEMT2020X01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - VEMT2020X01
902529-VEMT2020X01
Optical Sensors - Optical Sensors - Phototransistors - VEMT2020X01 902529-VEMT2020X01
Manufacturer: Vishay Win Source Part Number: 902529-VEMT2020X01 Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Phototransistors 860nm Top View 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: VEMT2020 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.7080 Other Part Number: VEMT2020X01DKR, VEMT2020X01CT, VEMT2020X01TR

Manufacturer: Vishay
Win Source Part Number: 902529-VEMT2020X01
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Phototransistors 860nm Top View 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Family Name: VEMT2020
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.7080
Other Part Number: VEMT2020X01DKR, VEMT2020X01CT, VEMT2020X01TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 902529-VEMT2020X01
Product Name Optical Sensors - Optical Sensors - Phototransistors - VEMT2020X01
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001048-F - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Photoelectric, Industrial - 1882-1018045-ND - DigiKey
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Beam Type Visible
View Details
RightSight Photosensor - 42EF-P2MPB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
Electrical Connection 2m (6.5ft) cable
View Details
3 suppliers