Manufacturer: Vishay
Win Source Part Number: 902528-VEMT2000X01
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Phototransistors 860nm Top View 2-SMD, Z-Bend
Package: 2-SMD, Z-Bend
Package: Reel - TR
Mounting: Surface Mount
Family Name: VEMT2000
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.7080
Other Part Number: VEMT2000X01TR, VEMT2000X01DKR, VEMT2000X01CT
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 902528-VEMT2000X01 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - VEMT2000X01 |