Vishay Precision Group Colour & Light Sensor ICs VEML7700-TT

Description
16Bit Ambient Light Sensor I2C 6.8x2.3mm
Request a Quote Datasheet
Description
16Bit Ambient Light Sensor I2C 6.8x2.3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colour & Light Sensor ICs - 1226791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1226791
Colour & Light Sensor ICs 1226791
16Bit Ambient Light Sensor I2C 6.8x2.3mm

16Bit Ambient Light Sensor I2C 6.8x2.3mm

Supplier's Site
Colour & Light Sensor ICs - 1226791P - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1226791P
Colour & Light Sensor ICs 1226791P
16Bit Ambient Light Sensor I2C 6.8x2.3mm

16Bit Ambient Light Sensor I2C 6.8x2.3mm

Supplier's Site
Colour & Light Sensor ICs - 1652267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1652267
Colour & Light Sensor ICs 1652267
16Bit Ambient Light Sensor I2C 6.8x2.3mm

16Bit Ambient Light Sensor I2C 6.8x2.3mm

Supplier's Site
Sensors >> Ambient Light Sensors - VEML7700-TT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Ambient Light Sensors
VEML7700-TT
Sensors >> Ambient Light Sensors VEML7700-TT
SMD-4P Ambient Light Sensors ROHS

SMD-4P Ambient Light Sensors ROHS

Supplier's Site Datasheet
Ambient Light Sensor, I2C, 3.6V, Smd; Sensor Output Vishay - 96Y6767 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, I2C, 3.6V, Smd; Sensor Output Vishay
96Y6767
Ambient Light Sensor, I2C, 3.6V, Smd; Sensor Output Vishay 96Y6767
AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Output Current:3mA RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Output Current:3mA RoHS Compliant: Yes

Supplier's Site
Ambient Light Sensor, I2C, 3.6V, Smd; Sensor Output Vishay - 97Y9707 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, I2C, 3.6V, Smd; Sensor Output Vishay
97Y9707
Ambient Light Sensor, I2C, 3.6V, Smd; Sensor Output Vishay 97Y9707
AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
VEML7700-TT
Ambient Light Sensors VEML7700-TT
Ambient Light Sensors Opr 2.5-3.6V 0.005lx Top View 16bit I2C

Ambient Light Sensors Opr 2.5-3.6V 0.005lx Top View 16bit I2C

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1226791 VEML7700-TT 96Y6767 VEML7700-TT
Product Name Colour & Light Sensor ICs Sensors >> Ambient Light Sensors Ambient Light Sensor, I2C, 3.6V, Smd; Sensor Output Vishay Ambient Light Sensors
Sensor Type Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347135-A1132KLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers