Vishay Precision Group Colour & Light Sensor ICs VEML7700-TR

Description
high accuracy ALS with I2C interface-e4
Request a Quote Datasheet
Description
high accuracy ALS with I2C interface-e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colour & Light Sensor ICs - 1807471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1807471
Colour & Light Sensor ICs 1807471
high accuracy ALS with I2C interface-e4

high accuracy ALS with I2C interface-e4

Supplier's Site
Colour & Light Sensor ICs - 1808082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1808082
Colour & Light Sensor ICs 1808082
high accuracy ALS with I2C interface-e4

high accuracy ALS with I2C interface-e4

Supplier's Site
Colour & Light Sensor ICs - 1808082P - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1808082P
Colour & Light Sensor ICs 1808082P
high accuracy ALS with I2C interface-e4

high accuracy ALS with I2C interface-e4

Supplier's Site
Ambient Light Sensor, Digital, I2C; Sensor Output Vishay - 74Y9682 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, Digital, I2C; Sensor Output Vishay
74Y9682
Ambient Light Sensor, Digital, I2C; Sensor Output Vishay 74Y9682
AMBIENT LIGHT SENSOR, DIGITAL, I2C; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

AMBIENT LIGHT SENSOR, DIGITAL, I2C; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Ambient Light Sensor, Digital, I2C; Sensor Output Vishay - 34AC2097 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, Digital, I2C; Sensor Output Vishay
34AC2097
Ambient Light Sensor, Digital, I2C; Sensor Output Vishay 34AC2097
AMBIENT LIGHT SENSOR, DIGITAL, I2C; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, DIGITAL, I2C; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
VEML7700-TR
Ambient Light Sensors VEML7700-TR
Ambient Light Sensors Opr 2.5-3.6V 0.005lx Side View 16bit I2C

Ambient Light Sensors Opr 2.5-3.6V 0.005lx Side View 16bit I2C

Buy Now Datasheet
Sensors >> Ambient Light Sensors - VEML7700-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Ambient Light Sensors
VEML7700-TR
Sensors >> Ambient Light Sensors VEML7700-TR
SMD-4P Ambient Light Sensors ROHS

SMD-4P Ambient Light Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1807471 74Y9682 34AC2097 VEML7700-TR VEML7700-TR
Product Name Colour & Light Sensor ICs Ambient Light Sensor, Digital, I2C; Sensor Output Vishay Ambient Light Sensor, Digital, I2C; Sensor Output Vishay Ambient Light Sensors Sensors >> Ambient Light Sensors
Sensor Type Light Sensor Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1381EUA-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
 - 1SC Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers