Vishay Precision Group Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VEML6075 VEML6075

Description
Manufacturer: Vishay Win Source Part Number: 902527-VEML6075 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ultraviolet (UV) 330nm, 365nm I²C 4-TFLGA Package: Reel - TR Package: 4-TFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: VEML60 Categories: Sensors Case / Package: 4-OPLGA (1.25x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8543.70.9960 Other Part Number: VEML6075TR, VEML6075CT, VEML6075DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902527-VEML6075 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ultraviolet (UV) 330nm, 365nm I²C 4-TFLGA Package: Reel - TR Package: 4-TFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: VEML60 Categories: Sensors Case / Package: 4-OPLGA (1.25x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8543.70.9960 Other Part Number: VEML6075TR, VEML6075CT, VEML6075DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VEML6075 - 902527-VEML6075 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VEML6075
902527-VEML6075
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VEML6075 902527-VEML6075
Manufacturer: Vishay Win Source Part Number: 902527-VEML6075 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ultraviolet (UV) 330nm, 365nm I²C 4-TFLGA Package: Reel - TR Package: 4-TFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: VEML60 Categories: Sensors Case / Package: 4-OPLGA (1.25x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8543.70.9960 Other Part Number: VEML6075TR, VEML6075CT, VEML6075DKR

Manufacturer: Vishay
Win Source Part Number: 902527-VEML6075
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ultraviolet (UV) 330nm, 365nm I²C 4-TFLGA
Package: Reel - TR
Package: 4-TFLGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: VEML60
Categories: Sensors
Case / Package: 4-OPLGA (1.25x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8543.70.9960
Other Part Number: VEML6075TR, VEML6075CT, VEML6075DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 902527-VEML6075
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VEML6075
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1363LLUTR-10-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
SFS Module 50 sccm - SFS01-M-01-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details