Vishay Precision Group Colour & Light Sensor ICs VEML6040A3OG

Description
RGBW Colour Sensor with I2C 2x1.25mm
Request a Quote Datasheet
Description
RGBW Colour Sensor with I2C 2x1.25mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colour & Light Sensor ICs - 1226788P - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1226788P
Colour & Light Sensor ICs 1226788P
RGBW Colour Sensor with I2C 2x1.25mm

RGBW Colour Sensor with I2C 2x1.25mm

Supplier's Site
Colour & Light Sensor ICs - 1226788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1226788
Colour & Light Sensor ICs 1226788
RGBW Colour Sensor with I2C 2x1.25mm

RGBW Colour Sensor with I2C 2x1.25mm

Supplier's Site
Colour & Light Sensor ICs - 1652576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1652576
Colour & Light Sensor ICs 1652576
RGBW Colour Sensor with I2C 2x1.25mm

RGBW Colour Sensor with I2C 2x1.25mm

Supplier's Site
Rgbw Colour Sensor, Digital O/p, I2C; Sensing Range Max Vishay - 41Y9252 - Newark, An Avnet Company
Chicago, IL, United States
Rgbw Colour Sensor, Digital O/p, I2C; Sensing Range Max Vishay
41Y9252
Rgbw Colour Sensor, Digital O/p, I2C; Sensing Range Max Vishay 41Y9252
RGBW COLOUR SENSOR, DIGITAL O/P, I2C; Sensing Range Max:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

RGBW COLOUR SENSOR, DIGITAL O/P, I2C; Sensing Range Max:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site
Colour Sensor, 3.6V, 16Bit, Digital; Sensing Range Max Vishay - 72Y6498 - Newark, An Avnet Company
Chicago, IL, United States
Colour Sensor, 3.6V, 16Bit, Digital; Sensing Range Max Vishay
72Y6498
Colour Sensor, 3.6V, 16Bit, Digital; Sensing Range Max Vishay 72Y6498
COLOUR SENSOR, 3.6V, 16BIT, DIGITAL; Sensing Range Max:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

COLOUR SENSOR, 3.6V, 16BIT, DIGITAL; Sensing Range Max:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site
Rgbw Colour Sensor, Digital O/p, I2C; Sensing Range Max Vishay - 41Y9253 - Newark, An Avnet Company
Chicago, IL, United States
Rgbw Colour Sensor, Digital O/p, I2C; Sensing Range Max Vishay
41Y9253
Rgbw Colour Sensor, Digital O/p, I2C; Sensing Range Max Vishay 41Y9253
RGBW COLOUR SENSOR, DIGITAL O/P, I2C; Sensing Range Max:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

RGBW COLOUR SENSOR, DIGITAL O/P, I2C; Sensing Range Max:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors >> Ambient Light Sensors - VEML6040A3OG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Ambient Light Sensors
VEML6040A3OG
Sensors >> Ambient Light Sensors VEML6040A3OG
I2C Red,Green,Blue,White OPLGA-4(1.3x2) Ambient Light Sensors ROHS

I2C Red,Green,Blue,White OPLGA-4(1.3x2) Ambient Light Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1226788P 1226788 41Y9252 VEML6040A3OG
Product Name Colour & Light Sensor ICs Colour & Light Sensor ICs Rgbw Colour Sensor, Digital O/p, I2C; Sensing Range Max Vishay Sensors >> Ambient Light Sensors
Sensor Type Light Sensor Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
MicroFlowSens MFS02 thermal gas flow sensor - MFS 02 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details