Vishay Intertechnology, Inc. Color Sensors - VEML6040A3OG VEML6040A3OG

Description
Manufacturer: Vishay Win Source Part Number: 902526-VEML6040A3OG Operating Temperature Range: -40°C ~ 85°C Features: Color Sensor 16 b Low Power Consumption 4-TFLGA Package: 4-TFLGA Package: Reel - TR Family Name: VEML6040 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: VEML6040A3OGCT, VEML6040A3OGTR, VEML6040A3OGDKR, CM3323E
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902526-VEML6040A3OG Operating Temperature Range: -40°C ~ 85°C Features: Color Sensor 16 b Low Power Consumption 4-TFLGA Package: 4-TFLGA Package: Reel - TR Family Name: VEML6040 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: VEML6040A3OGCT, VEML6040A3OGTR, VEML6040A3OGDKR, CM3323E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Sensors - VEML6040A3OG - 902526-VEML6040A3OG - Win Source Electronics
Laguna Hills, CA, United States
Color Sensors - VEML6040A3OG
902526-VEML6040A3OG
Color Sensors - VEML6040A3OG 902526-VEML6040A3OG
Manufacturer: Vishay Win Source Part Number: 902526-VEML6040A3OG Operating Temperature Range: -40°C ~ 85°C Features: Color Sensor 16 b Low Power Consumption 4-TFLGA Package: 4-TFLGA Package: Reel - TR Family Name: VEML6040 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: VEML6040A3OGCT, VEML6040A3OGTR, VEML6040A3OGDKR, CM3323E

Manufacturer: Vishay
Win Source Part Number: 902526-VEML6040A3OG
Operating Temperature Range: -40°C ~ 85°C
Features: Color Sensor 16 b Low Power Consumption 4-TFLGA
Package: 4-TFLGA
Package: Reel - TR
Family Name: VEML6040
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: VEML6040A3OGCT, VEML6040A3OGTR, VEML6040A3OGDKR, CM3323E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 902526-VEML6040A3OG
Product Name Color Sensors - VEML6040A3OG
Unlock Full Specs
to access all available technical data