Vishay Intertechnology, Inc. Color Sensors VEML3328SL

Description
Color Sensor 16 b 4-SMD, No Lead
Request a Quote Datasheet
Description
Color Sensor 16 b 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Sensors - 751-VEML3328SLCT-ND - DigiKey
Thief River Falls, MN, United States
Color Sensors
751-VEML3328SLCT-ND
Color Sensors 751-VEML3328SLCT-ND
Color Sensor 16 b 4-SMD, No Lead

Color Sensor 16 b 4-SMD, No Lead

Buy Now Datasheet
Color Sensors - 751-VEML3328SLDKR-ND - DigiKey
Thief River Falls, MN, United States
Color Sensor 16 b 4-SMD, No Lead

Color Sensor 16 b 4-SMD, No Lead

Buy Now Datasheet
Color Sensors - 751-VEML3328SLTR-ND - DigiKey
Thief River Falls, MN, United States
Color Sensors
751-VEML3328SLTR-ND
Color Sensors 751-VEML3328SLTR-ND
Color Sensor 16 b 4-SMD, No Lead

Color Sensor 16 b 4-SMD, No Lead

Buy Now Datasheet
Sensors, Transducers - Color Sensors - VEML3328SL - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Color Sensors
VEML3328SL
Sensors, Transducers - Color Sensors VEML3328SL
Win Source Part Number: 1375910-VEML3328SL Category: Sensors, Transducers - Color Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Base Product Number: VEML3328 HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - Supply: 2.6 V ~ 3.6 V Current - Supply (Max): 1mA Output: I²C Resolution (Bits): 16 b

Win Source Part Number: 1375910-VEML3328SL
Category: Sensors, Transducers - Color Sensors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, No Lead
Base Product Number: VEML3328
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - Supply: 2.6 V ~ 3.6 V
Current - Supply (Max): 1mA
Output: I²C
Resolution (Bits): 16 b

Buy Now Datasheet
Futian, China
Sensors, Transducers - Color Sensors
VEML3328SL
Sensors, Transducers - Color Sensors VEML3328SL
RGBCIR COLOR SENSOR I2C OPLGA4 S

RGBCIR COLOR SENSOR I2C OPLGA4 S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Color Sensors Color Sensors Color Sensors
Product Number 751-VEML3328SLCT-ND VEML3328SL VEML3328SL
Product Name Color Sensors Sensors, Transducers - Color Sensors Sensors, Transducers - Color Sensors
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Registration Sensors - 2131774 - RS Components, Ltd.
Specs
Light Source LEDs; RGB LED
Output Options Push/pull
Port Type Io-link
View Details
B5W-LB Light Convergent Reflective Sensor - B5W-LB1114-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Two color detectors - K1713-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible); Near IR Colors; UV
Number Of Colors Detected 2
Sensing Range 0.0026 mm (1.02E-4 inch)
View Details
Reflex Sensor for the Distinction of Materials and Parts - colorSENSOR CFS4-F10/90 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details