Vishay Intertechnology, Inc. Color Sensors VEML3328

Description
Color Sensor 16 b 4-SMD, No Lead
Request a Quote Datasheet
Description
Color Sensor 16 b 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Sensors - 751-VEML3328TR-ND - DigiKey
Thief River Falls, MN, United States
Color Sensors
751-VEML3328TR-ND
Color Sensors 751-VEML3328TR-ND
Color Sensor 16 b 4-SMD, No Lead

Color Sensor 16 b 4-SMD, No Lead

Buy Now Datasheet
Color Sensors - 751-VEML3328CT-ND - DigiKey
Thief River Falls, MN, United States
Color Sensors
751-VEML3328CT-ND
Color Sensors 751-VEML3328CT-ND
Color Sensor 16 b 4-SMD, No Lead

Color Sensor 16 b 4-SMD, No Lead

Buy Now Datasheet
Color Sensors - 751-VEML3328DKR-ND - DigiKey
Thief River Falls, MN, United States
Color Sensors
751-VEML3328DKR-ND
Color Sensors 751-VEML3328DKR-ND
Color Sensor 16 b 4-SMD, No Lead

Color Sensor 16 b 4-SMD, No Lead

Buy Now Datasheet
Sensors, Transducers - Color Sensors - VEML3328 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Color Sensors
VEML3328
Sensors, Transducers - Color Sensors VEML3328
Win Source Part Number: 1375906-VEML3328 Category: Sensors, Transducers - Color Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Base Product Number: VEML3328 HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.6 V ~ 3.6 V Current - Supply (Max): 1mA Output: I²C Resolution (Bits): 16 b

Win Source Part Number: 1375906-VEML3328
Category: Sensors, Transducers - Color Sensors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, No Lead
Base Product Number: VEML3328
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.6 V ~ 3.6 V
Current - Supply (Max): 1mA
Output: I²C
Resolution (Bits): 16 b

Buy Now Datasheet
Futian, China
Sensors, Transducers - Color Sensors
VEML3328
Sensors, Transducers - Color Sensors VEML3328
RGBCIR COLOR SENSOR I2C OPLGA4

RGBCIR COLOR SENSOR I2C OPLGA4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Color Sensors Color Sensors Color Sensors
Product Number 751-VEML3328TR-ND VEML3328 VEML3328
Product Name Color Sensors Sensors, Transducers - Color Sensors Sensors, Transducers - Color Sensors
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Color sensor - SBSI-F-AF-R3C-F6-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Registration Sensors - 2131786 - RS Components, Ltd.
Specs
Light Source LEDs; RGB LED
Output Options Pnp
Port Type Io-link
View Details
Reflex Sensor for the Distinction of Materials and Parts - colorSENSOR CFS4-K18 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details