Data Line Filter, 6 Function(s), GREEN, LLP2513-13L, 13 PIN Product overview: VEMI65AB-HCI-GS08 from Vishay is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-VEMI65AB-HCI-GS0
EMI FILTER, FULL REEL; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:6 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:LLP2513; No. of Pins:13Pins; Clamping Voltage Vc Max:8V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 835-VEMI65AB-HCI-GS08 | 13P0381 |
| Product Name | EMI RFI Filter | Emi Filter, Full Reel; Emi Filter Type Vishay |
| Filter Category | Active Filter | Emi Filter |