Vishay Intertechnology, Inc. EMI/RFI Filters (LC, RC Networks) - VEMI65AA-HCI VEMI65AA-HCI

Description
Manufacturer: Vishay Win Source Part Number: 1279170-VEMI65AA-HCI Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1279170-VEMI65AA-HCI Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - VEMI65AA-HCI
VEMI65AA-HCI
EMI/RFI Filters (LC, RC Networks) - VEMI65AA-HCI VEMI65AA-HCI
Manufacturer: Vishay Win Source Part Number: 1279170-VEMI65AA-HCI Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1279170-VEMI65AA-HCI
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number VEMI65AA-HCI
Product Name EMI/RFI Filters (LC, RC Networks) - VEMI65AA-HCI
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1903TR13CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details
RF Filters - 1761-ADP12055-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11750 MHz
View Details
2300-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2375/150)-1597S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
FB-1445SM, 14.45 GHz Surface Mount Bandpass Filter - FB-1445SM - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 13200 to 15700 MHz
Package Type Surface Mount
View Details