Vishay Intertechnology, Inc. Filters - EMI/RFI Filters (LC, RC Networks) VEMI355A-HAF-G-08

Description
Win Source Part Number: 1186578-VEMI355A-HAF -G-08 Category: Filters>EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Tape & Reel Applications: Data Lines for Mobile Devices Standard Package: 15,000 Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.031" (0.79mm) Current: 4 A Number of Channels: 3 Filter Order: 2nd Center / Cutoff Frequency: 100MHz (Cutoff) Resistance - Channel (Ohms): 50 Values: R = 50Ohms, C = 37pF ESD Protection: Yes Package / Case: 6-WFDFN Exposed Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VEMI355A-HAF-G-0 8DKR,VEMI355A-HAF-G- 08-ND,112-VEMI355A-H AF-G-08TR,112-VEMI35 5A-HAF-G-08CT Base Product Number: VEMI355
Request a Quote Datasheet
Description
Win Source Part Number: 1186578-VEMI355A-HAF -G-08 Category: Filters>EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Tape & Reel Applications: Data Lines for Mobile Devices Standard Package: 15,000 Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.031" (0.79mm) Current: 4 A Number of Channels: 3 Filter Order: 2nd Center / Cutoff Frequency: 100MHz (Cutoff) Resistance - Channel (Ohms): 50 Values: R = 50Ohms, C = 37pF ESD Protection: Yes Package / Case: 6-WFDFN Exposed Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VEMI355A-HAF-G-0 8DKR,VEMI355A-HAF-G- 08-ND,112-VEMI355A-H AF-G-08TR,112-VEMI35 5A-HAF-G-08CT Base Product Number: VEMI355
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - 1186578-VEMI355A-HAF-G-08 - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
1186578-VEMI355A-HAF-G-08
Filters - EMI/RFI Filters (LC, RC Networks) 1186578-VEMI355A-HAF-G-08
Win Source Part Number: 1186578-VEMI355A-HAF -G-08 Category: Filters>EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Tape & Reel Applications: Data Lines for Mobile Devices Standard Package: 15,000 Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.031" (0.79mm) Current: 4 A Number of Channels: 3 Filter Order: 2nd Center / Cutoff Frequency: 100MHz (Cutoff) Resistance - Channel (Ohms): 50 Values: R = 50Ohms, C = 37pF ESD Protection: Yes Package / Case: 6-WFDFN Exposed Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VEMI355A-HAF-G-0 8DKR,VEMI355A-HAF-G- 08-ND,112-VEMI355A-H AF-G-08TR,112-VEMI35 5A-HAF-G-08CT Base Product Number: VEMI355

Win Source Part Number: 1186578-VEMI355A-HAF-G-08
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Tape & Reel
Applications: Data Lines for Mobile Devices
Standard Package: 15,000
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.031" (0.79mm)
Current: 4 A
Number of Channels: 3
Filter Order: 2nd
Center / Cutoff Frequency: 100MHz (Cutoff)
Resistance - Channel (Ohms): 50
Values: R = 50Ohms, C = 37pF
ESD Protection: Yes
Package / Case: 6-WFDFN Exposed Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-VEMI355A-HAF-G-08DKR,VEMI355A-HAF-G-08-ND,112-VEMI355A-HAF-G-08TR,112-VEMI355A-HAF-G-08CT
Base Product Number: VEMI355

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1186578-VEMI355A-HAF-G-08
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Unlock Full Specs
to access all available technical data