Vishay Precision Group Pin Photodiode, Aec-Q101, 840Nm, 1206; No. Of Pins Vishay VEMD6160X01

Description
PIN PHOTODIODE, AEC-Q101, 840NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:840nm; Angle of Half Sensitivity ±:70°; Dark Current:30pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PIN PHOTODIODE, AEC-Q101, 840NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:840nm; Angle of Half Sensitivity ±:70°; Dark Current:30pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, Aec-Q101, 840Nm, 1206; No. Of Pins Vishay - 90Y8881 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, Aec-Q101, 840Nm, 1206; No. Of Pins Vishay
90Y8881
Pin Photodiode, Aec-Q101, 840Nm, 1206; No. Of Pins Vishay 90Y8881
PIN PHOTODIODE, AEC-Q101, 840NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:840nm; Angle of Half Sensitivity ±:70°; Dark Current:30pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

PIN PHOTODIODE, AEC-Q101, 840NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:840nm; Angle of Half Sensitivity ±:70°; Dark Current:30pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 90Y8881
Product Name Pin Photodiode, Aec-Q101, 840Nm, 1206; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4485 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 21 mA
IR 0.2500 mA
View Details
Diodes, Rectifiers - Single - 30BQ015TRPBF - 1127968-30BQ015TRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details