Vishay Precision Group Pin Photodiode, 900Nm, 60Deg, 1206; No. Of Pins Vishay VEMD6010X01

Description
PIN PHOTODIODE, 900NM, 60DEG, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PIN PHOTODIODE, 900NM, 60DEG, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, 900Nm, 60Deg, 1206; No. Of Pins Vishay - 82X6733 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 900Nm, 60Deg, 1206; No. Of Pins Vishay
82X6733
Pin Photodiode, 900Nm, 60Deg, 1206; No. Of Pins Vishay 82X6733
PIN PHOTODIODE, 900NM, 60DEG, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

PIN PHOTODIODE, 900NM, 60DEG, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Photo Diode, 900Nm, 1206; No. Of Pins Vishay - 72Y6496 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 900Nm, 1206; No. Of Pins Vishay
72Y6496
Photo Diode, 900Nm, 1206; No. Of Pins Vishay 72Y6496
PHOTO DIODE, 900NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes

PHOTO DIODE, 900NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 82X6733 72Y6496
Product Name Pin Photodiode, 900Nm, 60Deg, 1206; No. Of Pins Vishay Photo Diode, 900Nm, 1206; No. Of Pins Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1349471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
RF Diodes - 863-1675-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 200 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details