Vishay Precision Group Pin Photodiode, Aec-Q101, 840Nm, Smd; No. Of Pins Vishay VEMD5160X01

Description
PIN PHOTODIODE, AEC-Q101, 840NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:840nm; Angle of Half Sensitivity ±:65°; Dark Current:200pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PIN PHOTODIODE, AEC-Q101, 840NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:840nm; Angle of Half Sensitivity ±:65°; Dark Current:200pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, Aec-Q101, 840Nm, Smd; No. Of Pins Vishay - 90Y8879 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, Aec-Q101, 840Nm, Smd; No. Of Pins Vishay
90Y8879
Pin Photodiode, Aec-Q101, 840Nm, Smd; No. Of Pins Vishay 90Y8879
PIN PHOTODIODE, AEC-Q101, 840NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:840nm; Angle of Half Sensitivity ±:65°; Dark Current:200pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

PIN PHOTODIODE, AEC-Q101, 840NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:840nm; Angle of Half Sensitivity ±:65°; Dark Current:200pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 90Y8879
Product Name Pin Photodiode, Aec-Q101, 840Nm, Smd; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Rectifier Diode - 1N5551 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
RF Diodes - BA89202VH6433XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type RF Diodes
VR 35 volts
Tj 150 C (302 F)
View Details
2 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details