Vishay Precision Group Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay VEMD5110X01-GS15

Description
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay - 29Y1731 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay
29Y1731
Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay 29Y1731
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29Y1731
Product Name Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221210 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diode and Rectifier - 284-SMP1320-005LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details