Vishay Precision Group Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay VEMD5010X01-GS15

Description
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay - 29Y1728 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay
29Y1728
Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay 29Y1728
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29Y1728
Product Name Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Thermistor/Current Limiter - 200475123 - Radwell International
Specs
Diode Type Current Limiting Diodes
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details