Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - VEMD2523SLX01 VEMD2523SLX01

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 813824-VEMD2523SLX01 Packaging: Reel Mounting Style: SMD Response Time: 100ns Diode Type: PIN Viewing Angle: 70° Wavelength: 900nm Spectral Range: 350nm ~ 1120nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 2-SMD Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 813824-VEMD2523SLX01 Packaging: Reel Mounting Style: SMD Response Time: 100ns Diode Type: PIN Viewing Angle: 70° Wavelength: 900nm Spectral Range: 350nm ~ 1120nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 2-SMD Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - VEMD2523SLX01 - 813824-VEMD2523SLX01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - VEMD2523SLX01
813824-VEMD2523SLX01
Optical Sensors - Optical Sensors - Photodiodes - VEMD2523SLX01 813824-VEMD2523SLX01
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 813824-VEMD2523SLX01 Packaging: Reel Mounting Style: SMD Response Time: 100ns Diode Type: PIN Viewing Angle: 70° Wavelength: 900nm Spectral Range: 350nm ~ 1120nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 2-SMD Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 813824-VEMD2523SLX01
Packaging: Reel
Mounting Style: SMD
Response Time: 100ns
Diode Type: PIN
Viewing Angle: 70°
Wavelength: 900nm
Spectral Range: 350nm ~ 1120nm
Current - Dark (Typ): 1nA
Active Area: 0.23mm²
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 2-SMD
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 813824-VEMD2523SLX01
Product Name Optical Sensors - Optical Sensors - Photodiodes - VEMD2523SLX01
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - MPVZ7025DP - 928005-MPVZ7025DP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 223-1588-ND - DigiKey
Specs
Package / Mounting Module
Input Voltage 9 to 24 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Motion Sensor ICs - 2441853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details