PHOTODIODE, 900NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
PIN PHOTODIODE, 900NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 62W1111 | 72Y6491 |
| Product Name | Photodiode, 900Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay | Pin Photodiode, 900Nm, Smd; No. Of Pins Vishay |
| RoHS Compliant | RoHS | RoHS |