Vishay Precision Group Photodiode, Aec-Q101, 940Nm, Smd-2; No. Of Pins Vishay VEMD2020X01

Description
PHOTODIODE, AEC-Q101, 940NM, SMD-2; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, AEC-Q101, 940NM, SMD-2; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Aec-Q101, 940Nm, Smd-2; No. Of Pins Vishay - 64AH9124 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Aec-Q101, 940Nm, Smd-2; No. Of Pins Vishay
64AH9124
Photodiode, Aec-Q101, 940Nm, Smd-2; No. Of Pins Vishay 64AH9124
PHOTODIODE, AEC-Q101, 940NM, SMD-2; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

PHOTODIODE, AEC-Q101, 940NM, SMD-2; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Photodiode, 940Nm, 15Deg, Smd; No. Of Pins Vishay - 54X3818 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 940Nm, 15Deg, Smd; No. Of Pins Vishay
54X3818
Pin Photodiode, 940Nm, 15Deg, Smd; No. Of Pins Vishay 54X3818
PIN PHOTODIODE, 940NM, 15DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

PIN PHOTODIODE, 940NM, 15DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 64AH9124 54X3818
Product Name Photodiode, Aec-Q101, 940Nm, Smd-2; No. Of Pins Vishay Pin Photodiode, 940Nm, 15Deg, Smd; No. Of Pins Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 12 volts
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details