Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - VEMD2020X01 VEMD2020X01

Description
Manufacturer: Vishay Win Source Part Number: 397824-VEMD2020X01 Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 30° Wavelength: 940nm Spectral Range: 750nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Gull Wing Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 397824-VEMD2020X01 Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 30° Wavelength: 940nm Spectral Range: 750nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Gull Wing Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - VEMD2020X01 - 397824-VEMD2020X01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - VEMD2020X01
397824-VEMD2020X01
Optical Sensors - Optical Sensors - Photodiodes - VEMD2020X01 397824-VEMD2020X01
Manufacturer: Vishay Win Source Part Number: 397824-VEMD2020X01 Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 30° Wavelength: 940nm Spectral Range: 750nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Gull Wing Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 397824-VEMD2020X01
Packaging: Reel - TR
Response Time: 100ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 30°
Wavelength: 940nm
Spectral Range: 750nm to 1050nm
Current - Dark (Typ): 1nA
Active Area: 0.23mm²
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: 2-SMD, Gull Wing
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 397824-VEMD2020X01
Product Name Optical Sensors - Optical Sensors - Photodiodes - VEMD2020X01
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LUATN-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Pressure & Temp Sensor, Barometric, Lga8; Pressure Type Infineon - 93AC6994 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 1.7 to 3.6 volts
View Details
2 suppliers
Image sensor modules - C16090-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details