Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - VEMD2000X01 VEMD2000X01

Description
Manufacturer: Vishay Win Source Part Number: 397823-VEMD2000X01 Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 30° Wavelength: 940nm Spectral Range: 750nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Z-Bend Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 397823-VEMD2000X01 Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 30° Wavelength: 940nm Spectral Range: 750nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Z-Bend Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - VEMD2000X01 - 397823-VEMD2000X01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - VEMD2000X01
397823-VEMD2000X01
Optical Sensors - Optical Sensors - Photodiodes - VEMD2000X01 397823-VEMD2000X01
Manufacturer: Vishay Win Source Part Number: 397823-VEMD2000X01 Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 30° Wavelength: 940nm Spectral Range: 750nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Z-Bend Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 397823-VEMD2000X01
Packaging: Reel - TR
Response Time: 100ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 30°
Wavelength: 940nm
Spectral Range: 750nm to 1050nm
Current - Dark (Typ): 1nA
Active Area: 0.23mm²
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: 2-SMD, Z-Bend
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 397823-VEMD2000X01
Product Name Optical Sensors - Optical Sensors - Photodiodes - VEMD2000X01
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998C4HALA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Image sensor modules - C16091-07 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details