Vishay Precision Group Varistor, Mov, 240V, Disc 14Mm; Voltage Rating Vac Vishay VDRUS14X150BSE

Description
VARISTOR, MOV, 240V, DISC 14MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:VDRUS Series; Clamping Voltage Vc Max:240V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 240V, DISC 14MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:VDRUS Series; Clamping Voltage Vc Max:240V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 240V, Disc 14Mm; Voltage Rating Vac Vishay - 29AH2305 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 240V, Disc 14Mm; Voltage Rating Vac Vishay
29AH2305
Varistor, Mov, 240V, Disc 14Mm; Voltage Rating Vac Vishay 29AH2305
VARISTOR, MOV, 240V, DISC 14MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:VDRUS Series; Clamping Voltage Vc Max:240V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes

VARISTOR, MOV, 240V, DISC 14MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:VDRUS Series; Clamping Voltage Vc Max:240V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH2305
Product Name Varistor, Mov, 240V, Disc 14Mm; Voltage Rating Vac Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 10 volts
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details