Vishay Precision Group Varistor, Mov, 820V, Disc 10Mm; Voltage Rating Vac Vishay VDRUS10T510BSE

Description
VARISTOR, MOV, 820V, DISC 10MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:VDRUS Series; Clamping Voltage Vc Max:820V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 820V, DISC 10MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:VDRUS Series; Clamping Voltage Vc Max:820V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 820V, Disc 10Mm; Voltage Rating Vac Vishay - 29AH2303 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 820V, Disc 10Mm; Voltage Rating Vac Vishay
29AH2303
Varistor, Mov, 820V, Disc 10Mm; Voltage Rating Vac Vishay 29AH2303
VARISTOR, MOV, 820V, DISC 10MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:VDRUS Series; Clamping Voltage Vc Max:820V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes

VARISTOR, MOV, 820V, DISC 10MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:VDRUS Series; Clamping Voltage Vc Max:820V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH2303
Product Name Varistor, Mov, 820V, Disc 10Mm; Voltage Rating Vac Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details