Vishay Precision Group Varistor, Mov, 240V, Disc 7Mm; Voltage Rating Vac Vishay VDRUS07M150BSE

Description
VARISTOR, MOV, 240V, DISC 7MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:VDRUS Series; Clamping Voltage Vc Max:240V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 240V, DISC 7MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:VDRUS Series; Clamping Voltage Vc Max:240V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 240V, Disc 7Mm; Voltage Rating Vac Vishay - 29AH2294 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 240V, Disc 7Mm; Voltage Rating Vac Vishay
29AH2294
Varistor, Mov, 240V, Disc 7Mm; Voltage Rating Vac Vishay 29AH2294
VARISTOR, MOV, 240V, DISC 7MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:VDRUS Series; Clamping Voltage Vc Max:240V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, MOV, 240V, DISC 7MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:VDRUS Series; Clamping Voltage Vc Max:240V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH2294
Product Name Varistor, Mov, 240V, Disc 7Mm; Voltage Rating Vac Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219507 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details