Manufacturer: Vishay BC Components
Win Source Part Number: 799040-VDRS14T510BSE
Series: VDRS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 16.5mm
Number of Circuits: 1
Capacitance @ Frequency: 220pF @ 1kHz
Family Name: VDRS E
Varistor Voltage (Typ): 820V
Current - Surge: 4.5kA
Maximum AC Volts: 510VAC
Maximum DC Volts: 670VDC
Energy: 145J
Categories: Circuit Protection
Varistor Voltage (Minimum): 738V
Varistor Voltage (Maximum): 902V
Alternative Parts (Cross-Reference): B72214S0511K101; MOV-14D821K; MOV-14D821KTR; VDRS14T510ASE;
Introduction Date: December 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
VARISTOR 820V 4.5KA DISC 16.5MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 799040-VDRS14T510BSE | VDRS14T510BSE |
| Product Name | TVS - TVS - Varistors, MOVs - VDRS14T510BSE | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 4500 amps |