METAL OXIDE VARISTOR, 615V, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:2381595 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:225pFRoHS Compliant: Yes
Varistor, MOV, 2381595 Series, 615 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 1.24 kV RoHS Compliant: Yes
VARISTOR 750V 4.5KA DISC 16.5MM
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 46M2751 | 98K8262 | VDRS14T460BSE |
| Product Name | Metal Oxide Varistor, 615V, Disc; Voltage Rating Vac Vishay | Varistor, Mov, 2381595 Series, 615 V, 4.5 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 1.24 Kv Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |