Win Source Part Number: 1103804-VDRS14T300BS
Category: Circuit Protection>TVS - Varistors, MOVs
Series: VDRS
Package: Bulk
Number of Circuits: 1
Standard Package: 100
Capacitance @ Frequency: 400 pF @ 1 kHz
Varistor Voltage (Min): 423 V
Varistor Voltage (Typ): 470 V
Varistor Voltage (Max): 517 V
Current - Surge: 4.5 kA
Maximum AC Volts: 300 V
Maximum DC Volts: 385 V
Energy: 117J
Mounting Type: Through Hole
Package / Case: Disc 16mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): ERZ-E10A471; ERZ-E10A561; ERZ-E10A431; MOV-14D511K; B72214S321K101; B72214S0321K101VDRS1
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 2381 595 53016,238159553016,B
VARISTOR 470V 4.5KA DISC 16MM
VARISTOR 470V 4.5KA DISC 16MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1103804-VDRS14T300BSE | VDRS14T300BSE | VDRS14T300BSE |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 16mm | Through Hole |