Vishay Precision Group Circuit Protection - TVS - Varistors, MOVs VDRS14T275BSE

Description
Win Source Part Number: 1151395-VDRS14T275BS E Category: Circuit Protection>TVS - Varistors, MOVs Series: VDRS Package: Bulk Number of Circuits: 1 Standard Package: 100 Capacitance @ Frequency: 440 pF @ 1 kHz Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 4.5 kA Maximum AC Volts: 275 V Maximum DC Volts: 350 V Energy: 104J Mounting Type: Through Hole Package / Case: Disc 16mm Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): VDRS14T275BSC; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 232259552716,BC1454, 238159552716INACTIVE ,2381 595 52716-ND,23815955271 6,BC1454-NDR,2381 595 52716,2322 595 52716,VDRS14T275BSC, 2381 595 52716INACTIVE-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1151395-VDRS14T275BS E Category: Circuit Protection>TVS - Varistors, MOVs Series: VDRS Package: Bulk Number of Circuits: 1 Standard Package: 100 Capacitance @ Frequency: 440 pF @ 1 kHz Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 4.5 kA Maximum AC Volts: 275 V Maximum DC Volts: 350 V Energy: 104J Mounting Type: Through Hole Package / Case: Disc 16mm Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): VDRS14T275BSC; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 232259552716,BC1454, 238159552716INACTIVE ,2381 595 52716-ND,23815955271 6,BC1454-NDR,2381 595 52716,2322 595 52716,VDRS14T275BSC, 2381 595 52716INACTIVE-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1151395-VDRS14T275BSE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1151395-VDRS14T275BSE
Circuit Protection - TVS - Varistors, MOVs 1151395-VDRS14T275BSE
Win Source Part Number: 1151395-VDRS14T275BS E Category: Circuit Protection>TVS - Varistors, MOVs Series: VDRS Package: Bulk Number of Circuits: 1 Standard Package: 100 Capacitance @ Frequency: 440 pF @ 1 kHz Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 4.5 kA Maximum AC Volts: 275 V Maximum DC Volts: 350 V Energy: 104J Mounting Type: Through Hole Package / Case: Disc 16mm Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): VDRS14T275BSC; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 232259552716,BC1454, 238159552716INACTIVE ,2381 595 52716-ND,23815955271 6,BC1454-NDR,2381 595 52716,2322 595 52716,VDRS14T275BSC, 2381 595 52716INACTIVE-ND

Win Source Part Number: 1151395-VDRS14T275BSE
Category: Circuit Protection>TVS - Varistors, MOVs
Series: VDRS
Package: Bulk
Number of Circuits: 1
Standard Package: 100
Capacitance @ Frequency: 440 pF @ 1 kHz
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 4.5 kA
Maximum AC Volts: 275 V
Maximum DC Volts: 350 V
Energy: 104J
Mounting Type: Through Hole
Package / Case: Disc 16mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): VDRS14T275BSC;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 232259552716,BC1454,238159552716INACTIVE,2381 595 52716-ND,238159552716,BC1454-NDR,2381 595 52716,2322 595 52716,VDRS14T275BSC,2381 595 52716INACTIVE-ND

Buy Now Datasheet
Varistor, 710V, 275V, Disc 14Mm; Voltage Rating Vac Vishay - 98K8261 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 710V, 275V, Disc 14Mm; Voltage Rating Vac Vishay
98K8261
Varistor, 710V, 275V, Disc 14Mm; Voltage Rating Vac Vishay 98K8261
VARISTOR, 710V, 275V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:2381595 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

VARISTOR, 710V, 275V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:2381595 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VDRS14T275BSE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VDRS14T275BSE
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VDRS14T275BSE
VARISTOR 430V 4.5KA DISC 16MM

VARISTOR 430V 4.5KA DISC 16MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1151395-VDRS14T275BSE 98K8261 VDRS14T275BSE
Product Name Circuit Protection - TVS - Varistors, MOVs Varistor, 710V, 275V, Disc 14Mm; Voltage Rating Vac Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Disc 16mm Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA16CAJ - Nexperia B.V.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details
TVS - TVS - Diodes - SMS24T1 - 934427-SMS24T1 - Win Source Electronics
Specs
Package SC-74; SC-74
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Diodes - 1658679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details
Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details