Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000744-VDRS14T275AS
Mounting: SMD (SMT)
Capacitance: 440 pF
Clamping Voltage: 710 V
Voltage Tolerance: 10 %
Clamping Current: 50 A
Varistor Voltage: 430 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Alternative Parts (Cross-Reference): B72214S0271K131; B72214S0271K531; B72214S0271K501; V275LA20AP; ERZ-E10A431; MOV-14D431K;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5.4 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 275 V
Max Voltage Rating (DC): 350 V
Lead Pitch: 7.5 mm
Max Surge Current: 4.5 kA
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000744-VDRS14T275ASE |
| Product Name | TVS - TVS - Varistors, MOVs - VDRS14T275ASE |
| RoHS Compliant | RoHS |
| Package | Radial |
| VC | 710 volts |