VARISTOR 205V 4.5KA DISC 16MM
METAL OXIDE VARISTOR, 170V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:VDR Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Peak Energy (10/1000uS):56JRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VDRS14T130BSE | 46M2749 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 170V, Disc; Voltage Rating Vac Vishay |
| Package | Through Hole |