Vishay Precision Group Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VDRS10P460BSE

Description
VARISTOR 750V 2.5KA DISC 12.50MM
Datasheet
Description
VARISTOR 750V 2.5KA DISC 12.50MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VDRS10P460BSE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VDRS10P460BSE
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VDRS10P460BSE
VARISTOR 750V 2.5KA DISC 12.50MM

VARISTOR 750V 2.5KA DISC 12.50MM

Supplier's Site
Metal Oxide Varistor, 615V, Disc; Voltage Rating Vac Vishay - 46M2748 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 615V, Disc; Voltage Rating Vac Vishay
46M2748
Metal Oxide Varistor, 615V, Disc; Voltage Rating Vac Vishay 46M2748
METAL OXIDE VARISTOR, 615V, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:VDR Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:150pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 615V, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:VDR Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:150pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number VDRS10P460BSE 46M2748
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 615V, Disc; Voltage Rating Vac Vishay
Package Through Hole
Unlock Full Specs
to access all available technical data