Win Source Part Number: 1361174-VDRS10P275BS
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: VDRS
Package: Bulk
Product Status: Active
Package / Case: Disc 12mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 270 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 275 V
Maximum DC Volts: 350 V
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 2.5 kA
Energy: 63J
METAL OXIDE VARISTOR, 350V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:2381594 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:270pF RoHS Compliant: Yes
Varistor, MOV, 2381594 Series, 350 V, 2.5 kA, Disc 10mm, Metal Oxide Varistor (MOV), 710 V RoHS Compliant: Yes
VARISTOR 430V 2.5KA DISC 12MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361174-VDRS10P275BSE | 46M2747 | VDRS10P275BSE |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 350V, Disc; Voltage Rating Vac Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 12mm | Through Hole |