Vishay Precision Group Metal Oxide Varistor, 225V, Disc; Voltage Rating Vac Vishay VDRS10P175BSE

Description
METAL OXIDE VARISTOR, 225V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:VDR Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Peak Energy (10/1000uS):41JRoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 225V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:VDR Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Peak Energy (10/1000uS):41JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 225V, Disc; Voltage Rating Vac Vishay - 46M2746 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 225V, Disc; Voltage Rating Vac Vishay
46M2746
Metal Oxide Varistor, 225V, Disc; Voltage Rating Vac Vishay 46M2746
METAL OXIDE VARISTOR, 225V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:VDR Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Peak Energy (10/1000uS):41JRoHS Compliant: Yes

METAL OXIDE VARISTOR, 225V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:VDR Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Peak Energy (10/1000uS):41JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 46M2746
Product Name Metal Oxide Varistor, 225V, Disc; Voltage Rating Vac Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220683 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
RF Diodes - SMP1331-079LF - 801463-SMP1331-079LF - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
6 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details