METAL OXIDE VARISTOR, 200V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:VDR Series; Clamping Voltage Vc Max:400V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Peak Energy (10/1000uS):36JRoHS Compliant: Yes
VARISTOR 240V 2.5KA DISC 12MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 46M2745 | VDRS10P150BSE |
| Product Name | Metal Oxide Varistor, 200V, Disc; Voltage Rating Vac Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |