Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980050-VDRS10P060TLE
Packaging: Tape and Reel
Mounting: SMD (SMT)
Capacitance: 1.2 nF
Clamping Voltage: 165 V
Voltage Tolerance: 10 %
Clamping Current: 25 A
Varistor Voltage: 100 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.4 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 60 V
Max Voltage Rating (DC): 85 V
Lead Pitch: 7.5 mm
Max Surge Current: 2.5 kA
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 980050-VDRS10P060TLE |
| Product Name | TVS - TVS - Varistors, MOVs - VDRS10P060TLE |
| RoHS Compliant | RoHS |
| Package | Radial |
| VC | 165 volts |