METAL OXIDE VARISTOR, 22V, DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:VDR Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 27V 500A DISC 12MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 46M2744 | VDRS10D017BSE |
| Product Name | Metal Oxide Varistor, 22V, Disc; Voltage Rating Vac Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |