Manufacturer: Vishay BC Components
Win Source Part Number: 799039-VDRS07H460BSE
Series: VDRS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 9mm
Number of Circuits: 1
Capacitance @ Frequency: 75pF @ 1kHz
Family Name: VDRS E
Varistor Voltage (Typ): 750V
Current - Surge: 1.2kA
Maximum AC Volts: 460VAC
Maximum DC Volts: 615VDC
Energy: 63J
Categories: Circuit Protection
Varistor Voltage (Minimum): 675V
Varistor Voltage (Maximum): 825V
Alternative Parts (Cross-Reference): VDRS07H460ASE; VDRS07H460TSE ;
Introduction Date: December 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
VARISTOR 750V 1.2KA DISC 9MM
Varistor, MOV, 2381593 Series, 615 V, 1.2 kA, Disc 7mm, Metal Oxide Varistor (MOV), 1.24 kV RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 799039-VDRS07H460BSE | VDRS07H460BSE | 98K8258 |
| Product Name | TVS - TVS - Varistors, MOVs - VDRS07H460BSE | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 2381593 Series, 615 V, 1.2 Ka, Disc 7Mm, Metal Oxide Varistor (Mov), 1.24 Kv Rohs Compliant Vishay |
| IFSM | 1200 amps |