Win Source Part Number: 972512-VDRS07H300BSE
Category: Circuit Protection>TVS - Varistors, MOVs
Series: VDRS
Package: Bulk
Number of Circuits: 1
Standard Package: 250
Capacitance @ Frequency: 130 pF @ 1 kHz
Varistor Voltage (Min): 423 V
Varistor Voltage (Typ): 470 V
Varistor Voltage (Max): 517 V
Current - Surge: 1.2 kA
Maximum AC Volts: 300 V
Maximum DC Volts: 385 V
Energy: 40J
Mounting Type: Through Hole
Package / Case: Disc 9mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 2381 593 53016-ND,BC1415-NDR,
VARISTOR 470V 1.2KA DISC 9MM
VARISTOR 470V 1.2KA DISC 9MM
VARISTOR, 800V, DISC 7MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:2381593 Series; Clamping Voltage Vc Max:800V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 972512-VDRS07H300BSE | VDRS07H300BSE | VDRS07H300BSE | 98K8257 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 800V, Disc 7Mm; Voltage Rating Vac Vishay |
| Package | Disc 9mm | Through Hole |