Win Source Part Number: 1361118-VDRS07H250BS
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: VDRS
Package: Bulk
Product Status: Active
Package / Case: Disc 9mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 160 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 250 V
Maximum DC Volts: 320 V
Varistor Voltage (Min): 351 V
Varistor Voltage (Typ): 390 V
Varistor Voltage (Max): 429 V
Current - Surge: 1.2 kA
Energy: 33J
VARISTOR 390V 1.2KA DISC 9MM
VARISTOR, 650V, DISC 7MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:2381593 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361118-VDRS07H250BSE | VDRS07H250BSE | 98K8255 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 650V, Disc 7Mm; Voltage Rating Vac Vishay |
| Package | Disc 9mm | Through Hole |