VARISTOR 275V 1.2KA DISC 9MM
METAL OXIDE VARISTOR, 225V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:VDR Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):23J RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VDRS07H175BSE | 46M2740 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 225V, Disc; Voltage Rating Vac Vishay |
| Package | Through Hole |