Win Source Part Number: 1361050-VDRS07H150BS
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: VDRS
Package: Bulk
Product Status: Active
Package / Case: Disc 9mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 270 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 150 V
Maximum DC Volts: 200 V
Varistor Voltage (Min): 216 V
Varistor Voltage (Typ): 240 V
Varistor Voltage (Max): 264 V
Current - Surge: 1.2 kA
Energy: 20J
VARISTOR 240V 1.2KA DISC 9MM
Varistor, MOV, 2381593 Series, 200 V, 1.2 kA, Disc 7mm, Metal Oxide Varistor (MOV), 400 V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361050-VDRS07H150BSE | VDRS07H150BSE | 98K8254 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 2381593 Series, 200 V, 1.2 Ka, Disc 7Mm, Metal Oxide Varistor (Mov), 400 V Rohs Compliant Vishay |
| Package | Disc 9mm | Through Hole |