VARISTOR 205V 1.2KA DISC 9MM
VARISTOR, 340V, DISC 7MM; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:2381593 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VDRS07H130BSE | 98K8253 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 340V, Disc 7Mm; Voltage Rating Vac Vishay |
| Package | Through Hole |