The Varistor, 165V, Disc 7mm from Vishay is designed for overvoltage and transient voltage protection. It features a low-O= high purity zinc oxide disc encapsulated in a halogen-free insulating epoxy coating, providing electrical, mechanical, and climatic protection. The varistor is suitable for automatic insertion and cutting and bending equipment, with options for straight or kinked leads. It is certified according to UL 1449 edition 3, VDE/IEC 61051-1/2, and CSA standards. The maximum continuous voltage rating is 165V AC and 85V DC, with a maximum non-repetitive transient current of up to 6500A. The product is RoHS compliant and has a storage temperature range of -40 to +125°C, making it suitable for various applications in electronic circuits requiring reliable surge protection.
Win Source Part Number: 969018-VDRS07H060BSE
Category: Circuit Protection>TVS - Varistors, MOVs
Series: VDRS
Package: Bulk
Number of Circuits: 1
Standard Package: 250
Capacitance @ Frequency: 900 pF @ 1 kHz
Varistor Voltage (Min): 90 V
Varistor Voltage (Typ): 100 V
Varistor Voltage (Max): 110 V
Current - Surge: 1.2 kA
Maximum AC Volts: 60 V
Maximum DC Volts: 85 V
Energy: 8.3J
Mounting Type: Through Hole
Package / Case: Disc 9mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 2381 593 56006-ND,23225935600
VARISTOR, 165V, DISC 7MM; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:2381593 Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 100V 1.2KA DISC 9MM
VARISTOR 100V 1.2KA DISC 9MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 969018-VDRS07H060BSE | 98K8259 | VDRS07H060BSE | VDRS07H060BSE |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 165V, Disc 7Mm; Voltage Rating Vac Vishay | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 9mm | Through Hole |