The Metal Oxide Varistor, part number 46M2738, is designed for overvoltage and transient voltage protection. It features a maximum continuous RMS voltage rating of 56V and a maximum DC voltage of 70V. The varistor is constructed from high-purity zinc oxide ceramic material and is encapsulated in a halogen-free insulating epoxy coating, providing electrical, mechanical, and climatic protection. It is suitable for automatic insertion and cutting and bending equipment, with options for straight or kinked leads. The varistor can withstand a maximum non-repetitive transient current of 250A and has a clamping voltage of 135V. It operates effectively within a temperature range of -40°C to +85°C and is compliant with UL 1449 edition 3 and other international standards. This component is RoHS compliant and available in various packaging options, including bulk and tape and reel.
VARISTOR 68V 250A DISC 9MM
METAL OXIDE VARISTOR, 56V, DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:VDRS Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VDRS07B040BSE | 46M2738 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 56V, Disc; Voltage Rating Vac Vishay |
| Package | Through Hole |