Manufacturer: Vishay
Win Source Part Number: 1092666-VDRS07B035BS
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 1300pF @ 1kHz
Varistor Voltage (Min): 50.4V
Varistor Voltage (Typ): 56V
Varistor Voltage (Max): 61.6V
Current - Surge: 250A
Maximum AC Volts: 35VAC
Maximum DC Volts: 45VDC
Energy: 4.4J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Disc 9mm
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
METAL OXIDE VARISTOR, 45V, DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:VDR Series; Clamping Voltage Vc Max:115V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 56V 250A DISC 9MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1092666-VDRS07B035BSE | 02M6292 | VDRS07B035BSE |
| Product Name | TVS - TVS - Varistors, MOVs - VDRS07B035BSE | Metal Oxide Varistor, 45V, Disc; Voltage Rating Vac Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 250 amps |