VARISTOR, 695V, DISC 5MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:2381592 Series; Clamping Voltage Vc Max:695V; Varistor Case Style:Disc 5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 430V 400A DISC 7MM
VARISTOR 430V 400A DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 96K4714 | VDRS05C275BSE | VDRS05C275BSE |
| Product Name | Varistor, 695V, Disc 5Mm; Voltage Rating Vac Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |