VARISTOR 390V 400A DISC 7MM
METAL OXIDE VARISTOR, 320V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:VDR Series; Clamping Voltage Vc Max:600V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):11J RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VDRS05C250BSE | 46M2735 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 320V, Disc; Voltage Rating Vac Vishay |
| Package | Through Hole |