Vishay Precision Group Metal Oxide Varistor, 225V, Disc; Voltage Rating Vac Vishay VDRS05C175BSE

Description
METAL OXIDE VARISTOR, 225V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:VDR Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):7.3J RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 225V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:VDR Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):7.3J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 225V, Disc; Voltage Rating Vac Vishay - 01J2137 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 225V, Disc; Voltage Rating Vac Vishay
01J2137
Metal Oxide Varistor, 225V, Disc; Voltage Rating Vac Vishay 01J2137
METAL OXIDE VARISTOR, 225V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:VDR Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):7.3J RoHS Compliant: Yes

METAL OXIDE VARISTOR, 225V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:VDR Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):7.3J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01J2137
Product Name Metal Oxide Varistor, 225V, Disc; Voltage Rating Vac Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K50UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10.5 volts
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details