VARISTOR 100V 400A DISC 7MM
VARISTOR, 165V, DISC 5MM; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:2381592 Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VDRS05C060BSE | 98K8252 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 165V, Disc 5Mm; Voltage Rating Vac Vishay |
| Package | Through Hole |